OPTOISOLATOR 5KV 1CH TRANS 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
OPTOISOLATOR 5KV 1CH TRANS 4-SOP
OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 488-FODM1008R2VCT-ND | 91AH7533 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | 4-SMD, Gull Wing | |
| Mounting Option | Surface Mount | SSOP |
| Isolation Voltage | 5000 volts | 5000 volts |