Manufacturer: ON Semiconductor
Win Source Part Number: 872162-FOD817S
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: FOD817
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers 4PN DIP Photo Xstr Output Optocoupler
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 872162-FOD817S | FOD817S-ND | FOD817S | 60J0769 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD817S | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi |
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | Surface Mount DIP | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing |