DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 50
Product Name Notes
1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-MDIP
1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-MDIP
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-MDIP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-PDIP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Gate Driver Channel
Gate Driver Optical Coupling 3750Vrms 2 Channel 8-DIP
Gate Driver Optical Coupling 3750Vrms 2 Channel 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOP
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 5kV/µs CMTI 8-SOP
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel CMTI 8-SOP
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SOP
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 5kV/µs CMTI 8-SOP
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 8-DIP
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel CMTI 8-DIP
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-SOP
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 25kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 25kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-DIP
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-MDIP
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMT
Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 1 Channel 25kV/µs CMTI 8-SOIC
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC
Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-MDIP
Logic Output Optoisolator 2.5MBd Tri-State 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Logic Output Optoisolator 5MBd Tri-State 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
OPTOISO 3.75KV 1CH TRANS 4-SSOP
OPTOISO 5KV 1CH GATE DVR 4DIP
OPTOISO 5KV 1CH GATE DVR 4SMD
OPTOISO 5KV 1CH GATE DVR 8SMD
OPTOISO 5KV TRANS W/BASE 8-DIP
OPTOISOLATOR 3.75KV 1CH TRANS 4-
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
OPTOISOLATOR 5KV 1CH TRANS 4MDIP
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 5000Vrms 2 Channel 8-DIP
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-MDIP
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SOP
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 8-MDIP
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SOP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 5-SOP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-MDIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
OPTOISOLTR 5KV 1CH TRANS 4-MDIP
OPTOISOLTR 5KV OPEN COLL 8-MDIP
OPTOISOLTR 5KV OPEN COLL 8-PDIP
OPTOISOLTR 5KV OPEN COLL 8-SL
OPTOISOLTR 5KV TRI STATE 8-DIP
PHOTO COUPLER DIP-4 TUBE 100PCS
PHOTO COUPLER MDIP-4 TUBE 100PCS
PHOTO COUPLER SL-4 T&R 2K
PHOTO COUPLER SLM-4 T&R 2K

<< Prev Next >>