onsemi Optocouplers FODM217AV

Description
ON Semiconductor, FODM217AV
Request a Quote Datasheet
Description
ON Semiconductor, FODM217AV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1858758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858758
Optocouplers 1858758
ON Semiconductor, FODM217AV

ON Semiconductor, FODM217AV

Supplier's Site
Optocouplers - 1858008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858008
Optocouplers 1858008
ON Semiconductor, FODM217AV

ON Semiconductor, FODM217AV

Supplier's Site
Optocouplers - 1858758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858758P
Optocouplers 1858758P
ON Semiconductor, FODM217AV

ON Semiconductor, FODM217AV

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FODM217AVOS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM217AVOS-ND
Transistor, Photovoltaic Output Optoisolators FODM217AVOS-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi - 84AC6686 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi
84AC6686
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi 84AC6686
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM217AV
Transistor Output Optocouplers FODM217AV
Transistor Output Optocouplers 4SO TR

Transistor Output Optocouplers 4SO TR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1858758 1858758P FODM217AVOS-ND 84AC6686 FODM217AV
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi Transistor Output Optocouplers
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOP Surface Mount SOP
Rise Time 3 µs 3 µs 2 µs
Fall Time 3000 to ? ns 3000 ns
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5050N-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
Isolators - Gate Drivers - 863-SI8235BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details