Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039380-FOD817D3SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 300% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocoupler, 1, 5 kV, 300 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:300%; Product Range:FOD817 Series RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:300%; Product Range:FOD817 Series RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Output
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1039380-FOD817D3SD | FOD817D3SDTR-ND | 31Y1498 | 60J0766 | FOD817D3SD |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD817D3SD | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocoupler, 1, 5 Kv, 300 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC; DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | |||
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | Surface Mount DIP | ||
| Forward Current | 50 milliamps | 50 milliamps | |||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |