DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 1A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP | |
| 1A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SMD | |
| 2-CH (1:1) AECQ HIGH SPEED DIGIT | |
| 2-CH (1:1) HIGH SPEED DIGITAL IS | |
| 2-CH (2:0) AECQ HIGH SPEED DIGIT | |
| 2-CH (2:0) HIGH SPEED DIGITAL IS | |
| 2-CH LOW POWER DIGITAL ISOLATOR; | |
| 4-CH (2:2) AECQ HIGH SPEED DIGIT | |
| 4-CH (3:1) AECQ HIGH SPEED DIGIT | |
| 4-CH (4:0) AECQ HIGH SPEED DIGIT | |
| 4-CH LOW POWER DIGITAL ISOLATOR; | |
| 4PIN, 100-300 HIGH ISOLATION DIS | |
| 4PIN,100-300% HIGH ISOLATION DIS | |
| DGTL ISOLTR 5KV 4CH GP 16-SOIC | |
| Gate Driver Optical Coupling 3750Vrms 1 Channel 8-Flatpack | |
| Logic Output Optoisolator 10MBd Open Drain 3750Vrms 2 Channel 5kV/µs, 7kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 5MBd Open Drain 3750Vrms 2 Channel 5kV/µs, 7kV/µs CMTI | |
| OPTOISO 3.75KV 1CH TRANS 4-SOP | |
| OPTOISO 5.3KV 1CH TRANS W/BASE | |
| OPTOISO 5.3KV TRANS W/BASE 6-DIP | |
| OPTOISO 5KV TRANS W/BASE 6-SMD | |
| OPTOISOLATOR 5.3KV 1CH TRANS | |
| OPTOISOLATOR 5KV 1CH TRANS 6-SMD | |
| Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP | |
| Optoisolator Darlington Output 3750Vrms 2 Channel 8-SMD | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIL | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator I²C Repeater 3750Vrms 2 Channel 8-DIP | |
| Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD | |
| Optoisolator Transistor Output 11600VDC 1 Channel 4-DIP | |
| Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP-HV | |
| Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP | |
| Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD | |
| Optoisolator Transistor Output 1500Vrms 1 Channel 4-SOP (2.54mm) | |
| Optoisolator Transistor Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP | |
| Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP | |
| Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Gull Wing | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD | |
| OPTOISOLTR 5.3KV 1CH TRANS 6-DIP | |
| OPTOISOLTR 5KV OPEN COLL 8-PDIP |
| << Prev | Next >> |