onsemi Transistor, Photovoltaic Output Optoisolators FOD817300W

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD817300W-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817300W-ND
Transistor, Photovoltaic Output Optoisolators FOD817300W-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD817300W
Transistor Output Optocouplers FOD817300W
Transistor Output Optocouplers Phototransistor Output

Transistor Output Optocouplers Phototransistor Output

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 60J0775 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
60J0775
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi 60J0775
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Product Range:-; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD817300W-ND FOD817300W 60J0775
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
Input DC 50mA
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537294 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8233BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details