Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774675-FODM2705V
Packaging: Tube
Operating Temperature Range: -40°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.4V (Maximum)
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete(EOL)
Family Name: FODM2705
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 40V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 300% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2705-1-V-F3; PS2705-1-V-F3-A; PS2705-1-V-F4-A; PS2705-1-V-A;
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 774675-FODM2705V | FODM2705V-ND |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FODM2705V | Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC; AC, DC | AC; DC |
| Output | Phototransistor; Transistor | Phototransistor |
| Mounting Option | Surface Mount | Surface Mount |
| Isolation Voltage | 3750 volts | 3750 volts |