onsemi Transistor, Photovoltaic Output Optoisolators FOD617ASD

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD617ASD-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD617ASD-ND
Transistor, Photovoltaic Output Optoisolators FOD617ASD-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD617ASD - 1039363-FOD617ASD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD617ASD
1039363-FOD617ASD
Optoisolators - Transistor, Photovoltaic Output - FOD617ASD 1039363-FOD617ASD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039363-FOD617ASD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039363-FOD617ASD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number FOD617ASD-ND 1039363-FOD617ASD
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FOD617ASD
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI30I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details