Triac Output Optocoupler With Zero CRSVR, 1-Element, 3750V Isolation
Optoisolator Output Channel
Triac & SCR Output Optocouplers 600V Zero Crossing Product overview: FODM3063 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3063 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:FODM306X Series RoHS Compliant: Yes
Triac & SCR Output Optocouplers 600V Zero Crossing
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM3063 | 488-FODM3063-ND | 904-FODM3063 | 52M3247 | FODM3063 |
| Product Name | Triac, SCR Output Optoisolators | 600V Signal Isolator and Optocoupler | Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |