onsemi Isolators - Gate Drivers FOD8320V

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8320V-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8320V-ND
Isolators - Gate Drivers FOD8320V-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
FOD8320V
MOSFET Output Optocouplers FOD8320V
MOSFET Output Optocouplers High Noise Immunity 2.5A Out Gate Drive

MOSFET Output Optocouplers High Noise Immunity 2.5A Out Gate Drive

Buy Now Datasheet
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi - 46W4361 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi
46W4361
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi 46W4361
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8320V-ND FOD8320V 46W4361
Product Name Isolators - Gate Drivers MOSFET Output Optocouplers Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi
Package Type "6-SOIC (0.362"", 9.20mm Width), 5 Leads"
Mounting Option Surface Mount SOIC
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0600 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-1908-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details