Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers OPTO LIGHTING
OPTOCOUPLER, DARLINGTON, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V; Rise Time:100µs RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8088843P | 8088843 | FOD852S-ND | FOD852S | 94M7362 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Darlington, 5000Vrms; No. Of Channels Onsemi |
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | MDIP | Surface mount | Surface Mount | DIP | |
| Output | Photodarlington; Darlington | Photodarlington | |||
| Rise Time | 300 µs | 100 µs |