onsemi Optocouplers FODM217CV

Description
ON Semiconductor, FODM217CV
Request a Quote Datasheet
Description
ON Semiconductor, FODM217CV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1858794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858794
Optocouplers 1858794
ON Semiconductor, FODM217CV

ON Semiconductor, FODM217CV

Supplier's Site
Optocouplers - 1858010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858010
Optocouplers 1858010
ON Semiconductor, FODM217CV

ON Semiconductor, FODM217CV

Supplier's Site
Optocouplers - 1858794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858794P
Optocouplers 1858794P
ON Semiconductor, FODM217CV

ON Semiconductor, FODM217CV

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FODM217CVOS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM217CVOS-ND
Transistor, Photovoltaic Output Optoisolators FODM217CVOS-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi - 84AC6688 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi
84AC6688
Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi 84AC6688
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM217CV
Transistor Output Optocouplers FODM217CV
Transistor Output Optocouplers 4SO TR

Transistor Output Optocouplers 4SO TR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1858794 1858794P FODM217CVOS-ND 84AC6688 FODM217CV
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Onsemi Transistor Output Optocouplers
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOP Surface Mount SOP
Rise Time 3 µs 3 µs 2 µs
Fall Time 3000 to ? ns 3000 ns
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - SI8220DD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details