onsemi Logic Output Optoisolators FOD8160R2

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD8160R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8160R2DKR-ND
Logic Output Optoisolators FOD8160R2DKR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Buy Now Datasheet
Logic Output Optoisolators - FOD8160R2TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8160R2TR-ND
Logic Output Optoisolators FOD8160R2TR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Buy Now Datasheet
Logic Output Optoisolators - FOD8160R2CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8160R2CT-ND
Logic Output Optoisolators FOD8160R2CT-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Buy Now Datasheet
Optocoupler, Logic Gate, 5Kv; No. Of Channels Onsemi - 88W3128 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 5Kv; No. Of Channels Onsemi
88W3128
Optocoupler, Logic Gate, 5Kv; No. Of Channels Onsemi 88W3128
OPTOCOUPLER, LOGIC GATE, 5KV; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:25mA; No. of Channels:1; Output Voltage:7.5V RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 5KV; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:25mA; No. of Channels:1; Output Voltage:7.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Logic Gate, 5Kv, Full Reel; No. Of Channels Onsemi - 63W2878 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 5Kv, Full Reel; No. Of Channels Onsemi
63W2878
Optocoupler, Logic Gate, 5Kv, Full Reel; No. Of Channels Onsemi 63W2878
OPTOCOUPLER, LOGIC GATE, 5KV, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 5KV, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number FOD8160R2DKR-ND 88W3128
Product Name Logic Output Optoisolators Optocoupler, Logic Gate, 5Kv; No. Of Channels Onsemi
Input DC 25mA
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.362"", 9.20mm Width), 5 Leads"
Mounting Option Surface Mount SOP
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI82338D-D-IS-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0120 µs
View Details
Solid State Relays - 2766031 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details