Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 872184-FODM3012R1
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FODM30
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM3012R1-NDR, FODM3012R1FS, FODM3012R1FS-ND, FODM3012R1_NL, FODM3012R1_NL-ND
OPTOISOLATOR 3.75KV TRIAC 4MFP Product overview: FODM3012R1 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM3012R1-ND | 872184-FODM3012R1 | 904-FODM3012R1 |
| Product Name | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - FODM3012R1 | 3.75KV Signal Isolator and Optocoupler |
| Output | Triac |