Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Output Optocoupler
#PTOCOUPLER, TRANS. O/P, REEL; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD817B3SDTR-ND | FOD817B3SD | 56AC8351 | 85AC1801 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | #ptocoupler, Trans. O/p, Reel; No. Of Channels Onsemi | Optocoupler, Transistor, 5Kv, Smdip-4; No. Of Channels Onsemi |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | SMDIP | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |