onsemi Transistor, Photovoltaic Output Optoisolators FODM121G

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM121G-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121G-ND
Transistor, Photovoltaic Output Optoisolators FODM121G-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODM121G - 1039400-FODM121G - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM121G
1039400-FODM121G
Optoisolators - Transistor, Photovoltaic Output - FODM121G 1039400-FODM121G
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039400-FODM121G Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039400-FODM121G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number FODM121G-ND 1039400-FODM121G
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FODM121G
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
2 suppliers
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details