onsemi Transistor, Photovoltaic Output Optoisolators FODM1007

Description
Transistor Output Optocoupler
Request a Quote Datasheet
Description
Transistor Output Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FODM1007 - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler

Transistor Output Optocoupler

Supplier's Site Datasheet
 - FODM1007 - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler

Transistor Output Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM1007-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM1007-ND
Transistor, Photovoltaic Output Optoisolators FODM1007-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Sop-4; No. Of Channels Onsemi - 07AH3982 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Sop-4; No. Of Channels Onsemi
07AH3982
Optocoupler, Transistor, 5Kv, Sop-4; No. Of Channels Onsemi 07AH3982
OPTOCOUPLER, TRANSISTOR, 5KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM1007
Transistor Output Optocouplers FODM1007
Transistor Output Optocouplers TRANSISTOR OUTPUT

Transistor Output Optocouplers TRANSISTOR OUTPUT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM1007 FODM1007-ND 07AH3982 FODM1007
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Sop-4; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3040ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details