DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 50
Product Name Notes
"Digital Isolator Channel CMTI 16-SSOP (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 1000Vrms 2 Channel 1Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 1000Vrms 2 Channel 25Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 1000Vrms 4 Channel 1Mbps 15kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 1000Vrms 4 Channel 25Mbps 15kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 1000Vrms 5 Channel 10Mbps 10kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 1000Vrms 6 Channel 1Mbps 15kV/µs CMTI 20-SSOP (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 1000Vrms 6 Channel 25Mbps 15kV/µs CMTI 20-SSOP (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 2500Vrms 2 Channel 100Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
"General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
"General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 2500Vrms 2 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 2500Vrms 2 Channel 25Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
"General Purpose Digital Isolator 2500Vrms 2 Channel 35kV/µs (Typ) CMTI 20-SSOP (0.240"", 6.10mm Width)"
"General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 2500Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 3750Vrms 2 Channel 100Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
"General Purpose Digital Isolator 3750Vrms 2 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
"General Purpose Digital Isolator 3750Vrms 2 Channel 25Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
"General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/µs CMTI 24-SSOP (0.209"", 5.30mm Width)"
"General Purpose Digital Isolator 5000Vrms 2 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 5000Vrms 2 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 5000Vrms 4 Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 5000Vrms 4 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 5000Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 5000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 5000Vrms 4 Channel 25Mbps 25kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"
"General Purpose Digital Isolator 5000Vrms 4 Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
1A Gate Driver Magnetic Coupling 2500Vrms 1 Channel 28-SSOP-BW
200mA Gate Driver Magnetic Coupling 3750Vrms 2 Channel 16-SOIC
4.5A Gate Driver Magnetic Coupling 2500Vrms 2 Channel 13-LGA (5x5)
4A Gate Driver Magnetic Coupling 1000Vrms 2 Channel 16-SOIC
4A Gate Driver Magnetic Coupling 2500Vrms 2 Channel 13-LGA (5x5)
5A Gate Driver Magnetic Coupling 2500Vrms 1 Channel 28-SSOP-BW
DG ISO 1CH GATE DRVR 10DFN
DG ISO 5KV 1CH GATE DVR 12SMD
DGTL ISOLTR 2.5KV 2CH GP 16-SOIC
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
DGTL ISOLTR 5KV 4CH GP 16-SOIC
DIGITAL ISOLATION SO-16WW T&R 1K
DIGITAL ISOLATION SO-8W
Gate Driver 2500Vrms 1 Channel 10-SSOP-BW
Gate Driver 3750Vrms 1 Channel 10-SSOP-BW
Gate Driver Capacitive Coupling 3750Vrms 1 Channel 28-SSOP-BW
Gate Driver Magnetic Coupling 2500Vrms 2 Channel 16-SOIC
INDUSTRIAL HV-PHOTOMOSFET,125C, O
ISOLATION GATE DRIVER SO-16W T&R
ISOLATION VOLTAGE 2500VRMS 1CH G
ISOLATION VOLTAGE 3750 VRMS 4CH
Logic Output Optoisolator 20Mbps Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SOP
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SOP
Logic Output Optoisolator 50Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
OPTOISO 5.3KV 1CH TRANS W/BASE
OPTOISO 5.3KV TRANS W/BASE 6-DIP
OPTOISO 5KV 1CH MOSFET 16-SOIC
OPTOISO OPTICAL POWER CONVERTER
OPTOISOLATOR 5.3KV 1CH TRANS
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIL
Optoisolator Darlington with Base Output 1000Vrms 1 Channel 8-DIP
Optoisolator Darlington with Base Output 1000Vrms 1 Channel 8-SMD
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD
Optoisolator Optical Power Converter 1 Channel
Optoisolator Output Channel
Optoisolator Photovoltaic Output 1500Vrms 1 Channel 4-SSOP
Optoisolator Photovoltaic Output 2500Vrms 1 Channel 4-SOP
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD
Optoisolator Photovoltaic Output 5000Vrms 1 Channel 6-DIP SMD
Optoisolator Photovoltaic Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIL
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel
Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP
Optoisolator Transistor Output 5900Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5900Vrms 1 Channel 6-DIP
Optoisolator Triac Output 3750Vrms 1 Channel 4-DIP
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP
Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 4-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Gull Wing
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
OPTOISOLTR 3.75KV TRIAC 1CH 4SOP
OPTOISOLTR 5.3KV 1CH TRANS 6-DIP
PHOTOCOUPLER TRIAC 400V 6SMD
PHOTOCOUPLER TRIAC 800V 6DIP
PRIMARY QFN OF SIC HV ISOLATED G
SECONDARY QFN OF SIC HV ISOLATED

<< Prev Next >>