onsemi Isolators - Gate Drivers FOD8316

Description
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8316-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8316-ND
Isolators - Gate Drivers FOD8316-ND
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

Buy Now Datasheet
Optocoupler, Gate Drive O/p, 4.243Kv, Soic-16; No. Of Channels Onsemi - 46W4357 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p, 4.243Kv, Soic-16; No. Of Channels Onsemi
46W4357
Optocoupler, Gate Drive O/p, 4.243Kv, Soic-16; No. Of Channels Onsemi 46W4357
OPTOCOUPLER, GATE DRIVE O/P, 4.243KV, SOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:4.243kV; Product Range:-; No. of Channels:1Channels; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P, 4.243KV, SOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:4.243kV; Product Range:-; No. of Channels:1Channels; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8316
Logic Output Optocouplers FOD8316
Logic Output Optocouplers 2.5A Output Current IGBT DriveOptocouplr

Logic Output Optocouplers 2.5A Output Current IGBT DriveOptocouplr

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8316-ND 46W4357 FOD8316
Product Name Isolators - Gate Drivers Optocoupler, Gate Drive O/p, 4.243Kv, Soic-16; No. Of Channels Onsemi Logic Output Optocouplers
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 4243 volts 4243 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025529 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details