DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50
Product Name Notes
HIGH ISOLATION VOLTAGE SINGLE TR
Linear IC
OPTOCOUPLER 4-PIN DIP
OPTOISO 5KV 1CH TRANS 4-SMD
OPTOISOLATOR 5KV 1CH DARL 4-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel
Optoisolator Darlington Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 4-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 4-SMD

<< Prev Next >>