Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Output
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8088821P | 8088821 | FOD817D300W-ND | 60J0768 | FOD817D300W |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | MDIP | Through hole | Through Hole | DIP | |
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Rise Time | 18 µs | 4 µs |