Triac Output Optocoupler Product overview: FODM3082 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3082 can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039442-FODM3082
Packaging: Tube/Rail
Approvals: cUL, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.5V (Max)
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-FODM3082 | FODM3082-ND | 1039442-FODM3082 |
| Product Name | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - FODM3082 |
| Mounting Option | Rail/Tube | Surface Mount | Surface Mount; 4-Mini-Flat |
| Output | Triac | Triac | |
| Package Type | 4-SMD, Gull Wing |