Manufacturer: ON Semiconductor
Win Source Part Number: 803356-FOD817BS
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 130% at 5mA
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 260% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocoupler, 1, 5 kV, 130 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers TRANSISTOR OUTPUT SMD LEAD BEND
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 803356-FOD817BS | 8088809P | 8088809 | FOD817BS-ND | 31Y1490 | 60J0747 | FOD817BS |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD817BS | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocoupler, 1, 5 Kv, 130 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC; DC | DC | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor; Transistor | Phototransistor | ||||
| Mounting Option | Surface Mount | MDIP | Surface mount | Surface Mount | Surface Mount DIP | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | ||||
| Rise Time | 4 µs | 18 µs | 4 µs |