onsemi Isolators - Gate Drivers FOD8318

Description
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8318-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8318-ND
Isolators - Gate Drivers FOD8318-ND
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

Buy Now Datasheet
Optocoupler, Gate Driver, 4.243Kv; No. Of Channels Onsemi - 63W2882 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 4.243Kv; No. Of Channels Onsemi
63W2882
Optocoupler, Gate Driver, 4.243Kv; No. Of Channels Onsemi 63W2882
OPTOCOUPLER, GATE DRIVER, 4.243KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:4.243kV; Product Range:-; No. of Channels:1Channels; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 4.243KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:4.243kV; Product Range:-; No. of Channels:1Channels; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8318
Logic Output Optocouplers FOD8318
Logic Output Optocouplers 2.5A OUT PUSH-PULL

Logic Output Optocouplers 2.5A OUT PUSH-PULL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8318-ND 63W2882 FOD8318
Product Name Isolators - Gate Drivers Optocoupler, Gate Driver, 4.243Kv; No. Of Channels Onsemi Logic Output Optocouplers
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 4243 volts 4243 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details