onsemi Signal Isolator and Optocoupler FOD4116S

Description
TRIAC OUTPUT OPTOCOUPLER WITH ZE Product overview: FOD4116S from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC OUTPUT OPTOCOUPLER WITH ZE Product overview: FOD4116S from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Isolator and Optocoupler - 904-FOD4116S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
904-FOD4116S
Signal Isolator and Optocoupler 904-FOD4116S
TRIAC OUTPUT OPTOCOUPLER WITH ZE Product overview: FOD4116S from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116S can be used for catalog matching and distributor lookup.

TRIAC OUTPUT OPTOCOUPLER WITH ZE Product overview: FOD4116S from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - FOD4116S-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FOD4116S-ND
Triac, SCR Output Optoisolators FOD4116S-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
 - FOD4116S - Rochester Electronics
Newburyport, MA, United States
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation

Triac Output Optocoupler With Zero CRSVR, 1-Element, 5000V Isolation

Supplier's Site Datasheet
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Onsemi - 07P9216 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Onsemi
07P9216
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Onsemi 07P9216
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:FOD4116 Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:FOD4116 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FOD4116S
Triac & SCR Output Optocouplers FOD4116S
Triac & SCR Output Optocouplers Zero-Cross Triac Out Snubberless, 600V

Triac & SCR Output Optocouplers Zero-Cross Triac Out Snubberless, 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-FOD4116S FOD4116S-ND FOD4116S 07P9216 FOD4116S
Product Name Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
Isolators - Gate Drivers - 863-SI8235AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 448-2EDR9259XXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details