High Speed Optocouplers HS/High CMR Trans Output Optocoupler Product overview: FODM453R2V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM453R2V can be used for catalog matching and distributor lookup.
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774689-FODM453R2V
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 400ns, 350ns
Family Name: FODM453
Categories: Isolators
Manufacturer Package: 5-Mini-Flat
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 20% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): PC457L0YIP; PC457L0YIP0F; FODM453V;
Introduction Date: August 14, 2003
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
FAIRCHILD SEMICONDUCTOR FODM453R2V Transistor Output Optocoupler, 1 Channel, SOP, 5 Pins, 50 mA, 3.75 kV, 20 %
High Speed Optocouplers HS/High CMR Trans Output Optocoupler
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FODM453R2V | FODM453R2VTR-ND | 774689-FODM453R2V | 598-FODM453R2V | FODM453R2V |
| Product Name | Signal Isolator and Optocoupler | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - FODM453R2V | FAIRCHILD SEMICONDUCTOR FODM453R2V Transistor Output Optocoupler, 1 Channel, SOP, 5 Pins, 50 mA, 3.75 kV, 20 % | High Speed Optocouplers |
| Output | Phototransistor | Phototransistor | Phototransistor; Transistor | Phototransistor; Transistor | |
| Mounting Option | Reel | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | ||
| Input | DC | DC; DC | DC; DC |