onsemi Logic Output Optoisolators FOD8163TR2

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD8163TR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8163TR2DKR-ND
Logic Output Optoisolators FOD8163TR2DKR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
Logic Output Optoisolators - FOD8163TR2TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8163TR2TR-ND
Logic Output Optoisolators FOD8163TR2TR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
Logic Output Optoisolators - FOD8163TR2CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8163TR2CT-ND
Logic Output Optoisolators FOD8163TR2CT-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
Optoisolators - Logic Output - FOD8163TR2 - 1039376-FOD8163TR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD8163TR2
1039376-FOD8163TR2
Optoisolators - Logic Output - FOD8163TR2 1039376-FOD8163TR2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039376-FOD8163TR2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 80ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SOP Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 20ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039376-FOD8163TR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 90ns, 80ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SOP
Supply Voltage - Operating: 3 V to 5.5 V
Rise and Fall Time: 20ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi - 01AC8745 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
01AC8745
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi 01AC8745
OPTOCOUPLER, 10MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD8163 Series RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD8163 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8163TR2
Logic Output Optocouplers FOD8163TR2
Logic Output Optocouplers 3.3V/5V Logic Gate Optocoupler

Logic Output Optocouplers 3.3V/5V Logic Gate Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD8163TR2DKR-ND 1039376-FOD8163TR2 01AC8745 FOD8163TR2
Product Name Logic Output Optoisolators Optoisolators - Logic Output - FOD8163TR2 Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi Logic Output Optocouplers
Input DC DC; DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount; 6-SOP SSOP
Forward Current 25 milliamps 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3149XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details