Manufacturer: ON Semiconductor
Win Source Part Number: 872143-FOD4216SV
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: FOD4216
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers Random Phase Triac Snubberless Product overview: FOD4216SV from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4216SV can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Random Phase Triac Snubberless
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 872143-FOD4216SV | FOD4216SV-ND | 904-FOD4216SV | FOD4216SV |
| Product Name | Optoisolators - Triac, SCR Output - FOD4216SV | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers |
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Bulk |