Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 723573-FODM121CR2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V (Maximum)
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: FODM121
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 5mA
Current Transfer Ratio (Maximum): 200% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): TLP181(GB-TPR); TLP181(GB-TPR,F,K); TLP181(GB,T,F);
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCPLR, TRANSISTOR, 3.75KV, MINIFLAT-4 ROHS COMPLIANT: YES
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototrans Ouput MFP Input
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 723573-FODM121CR2 | FODM121CR2TR-ND | 63W3010 | 54AH8723 | 78M1007 | FODM121CR2 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FODM121CR2 | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi | Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi | Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC; DC | DC | ||||
| Output | Phototransistor; Transistor | Phototransistor | ||||
| Mounting Option | Surface Mount | Surface Mount | SOP | Mini-Flat | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | ||
| Rise Time | 3 µs | 3 µs |