onsemi Logic Output Optoisolators FOD8163TR2V

Description
OPTOISOLTR 5KV OPEN COLL 6-SOP
Request a Quote Datasheet
Description
OPTOISOLTR 5KV OPEN COLL 6-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 488-FOD8163TR2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-FOD8163TR2VDKR-ND
Logic Output Optoisolators 488-FOD8163TR2VDKR-ND
OPTOISOLTR 5KV OPEN COLL 6-SOP

OPTOISOLTR 5KV OPEN COLL 6-SOP

Buy Now Datasheet
Logic Output Optoisolators - 488-FOD8163TR2VTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-FOD8163TR2VTR-ND
Logic Output Optoisolators 488-FOD8163TR2VTR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
Logic Output Optoisolators - 488-FOD8163TR2VCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-FOD8163TR2VCT-ND
Logic Output Optoisolators 488-FOD8163TR2VCT-ND
OPTOISOLTR 5KV OPEN COLL 6-SOP

OPTOISOLTR 5KV OPEN COLL 6-SOP

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi - 65AC4753 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
65AC4753
Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi 65AC4753
OPTOCOUPLER, 10MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD8163 Series RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD8163 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8163TR2V
Logic Output Optocouplers FOD8163TR2V
Logic Output Optocouplers SSO6 3.3V 10MB WL

Logic Output Optocouplers SSO6 3.3V 10MB WL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 488-FOD8163TR2VDKR-ND 65AC4753 FOD8163TR2V
Product Name Logic Output Optoisolators Optocoupler, 10Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi Logic Output Optocouplers
Input DC
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SSOP
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2310933 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 863-SI8234AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details