OPTOISOLATOR 3.75KV TRIAC 4MFP Product overview: FODM3011R1_NF098 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3011R1_NF098
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039417-FODM3011R1_N
Packaging: Reel - TR
Approvals: cUR, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 250V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/μs (Typ)
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-FODM3011R1_NF098 | 1039417-FODM3011R1_NF098 | FODM3011R1_NF098TR-ND |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - FODM3011R1_NF098 | Triac, SCR Output Optoisolators |
| Mounting Option | Tape and Reel | Surface Mount; 4-Mini-Flat | Surface Mount |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |
| Output | Triac | Triac |