Optocoupl DC-IN 1-CH Trans DC-OUT 4-PDIP
Optocoupl DC-IN 1-CH Trans DC-OUT 4-PDIP
Optocoupl DC-IN 1-CH Trans DC-OUT 4-PDIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
OPTOCOUPLER, TRANSISTOR, 5000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 5 kV, 80 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 5 kV, 80 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
70V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Opto Phototransistor Output SM-DIP4
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6712718 | 6712718P | FOD817A3SDDKR-ND | 60J0743 | 95W3206 | FOD817A3SD | FOD817A3SD |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5000Vrms, Full Reel; No. Of Channels Onsemi | Transistor Output Optocoupler, 1, 5 Kv, 80 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC | DC | DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Surface mount | PDIP | Surface Mount | Surface Mount DIP | |||
| Rise Time | 4 µs | 4 µs | 4 µs |