Renkus-Heinz, Inc. CF Series 15" Loudspeaker (Powered, 200W) CF151-2

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 126 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 72.2 Lbs (32.8 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 126 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 72.2 Lbs (32.8 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CF Series 15
Berlin, CT, USA
CF Series 15" Loudspeaker (Powered, 200W)
69552
CF Series 15" Loudspeaker (Powered, 200W) 69552
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 126 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-15F Enclosure: Hardwood, perforated metal grille Power: PF1-200; 200 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 72.2 Lbs (32.8 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan.
Max. SPL: 126 dB peak
Dispersion: 90° H by 40° V, 60° H by 40° V optional
Freq. Resp: ± 3 dB, 70 Hz to 18 kHz
HF Driver: 2" SSD203-8F driver
LF Driver: 15" model SSL15-15F
Enclosure: Hardwood, perforated metal grille
Power: PF1-200; 200 W RMS @ 4 Ohms
Input: Looping XLR; female in, male out
Weight: 72.2 Lbs (32.8 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69552
Product Name CF Series 15" Loudspeaker (Powered, 200W)
SPL 125 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
 - SI-10X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 121 dB
Nominal Power 400 watts
Maximum Power 800 watts
View Details
Speaker - KC8WF-4A - MISCO
Specs
Nominal Power 25 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details