JBL Professional 200 mm (8 in) Commercial Series 20W Ceiling Speakers CSS8018

Description
Commercial Series affordable loudspeakers provide excellent performance for paging and background music applications including retail stores, restaurants, schools and other public facilities. High sensitivity ceiling speakers provides maximum sound level even at low tap settings, and wide dispersion ensures excellent coverage. Triple voltage transformers (100V, 70V and 25V) are compatible with any distributed speaker system, and the Commercial Series meets UL1480 and UL2043 requirements for use in plenum ceiling spaces. The drivers all feature a full 25 mm (1 in) diameter voice coil with a Kapton™ coil-former and high-temperature wire for superior power dissipation and long-term reliability. The driver, grille and transformer come pre-assembled for ease of installation. Accessories include matching Commercial Series pre-install back cans and tile rails. The surface-mount speaker is versatile, able to operate with 100V or 70V distributed speakers systems or in 8 ohm direct mode. It produces full-range sound quality for foreground or background music applications. Driver Size (dual-cone) : 200 mm (8 in) Driver Sensitivity (mid-range) (1W [2.83V], 1m, 2k - 6k Hz) : 97 dB Frequency Range (-10 dB) Driver/Grille Assembly : 50 Hz - 17 kHz Installed in CSS-BB backcan : 90 Hz - 17 kHz Coverage (2 kHz) : 110° Driver Continuous Power Handling : 20 Watts 100V Taps : 10W, 5W, 2.5W 70V Taps : 10W, 5W, 2.5W, 1.3W 25V Taps : 10W, 5W, 2.5W, 1.3W Transformer Insertion Loss : 1.5 dB Maximum Transformer Connection : Bare wire Motor Mass : 283 g (10 oz) Safety Agency : Suitable for use in air handling spaces per UL1480, UL2043, NFPA 90 & NFPA 70, when installed with corresponding UL Listed backcan, below. S7232/UL Listed, Signaling Speaker. Transformer UL registered per UL1876. In accordance with IEC60849/EN60849. Matching CSS Backcan : CSS-BB8 (0.15 cu ft) Other Compatible Backcans : MTC-81BB8 (0.26 cu ft) MTC-200BB6 (0.5 cu ft) MTC-300BB8 (1.0 cu ft) Bolt Mounting Circle to Backcan : 4 points on 286 mm (11.25 in) diameter Cutout Diameter Open-back : 216 mm (8.5 in) In CSS-BB backcan : 295 mm (11.7 in) Depth (behind grille) : 73 mm (2.9 in) Grille Diameter : 327 mm (12.9 in) Net Weight (ea) : 1.58 kg (3.5 lb) Shipping Weight (ea) : 2.25 kg (5.0 lb) Included Accessories : 4 pcs M4 x 40 mm sheet metal screws for attaching speaker/driver/trans former assembly to corresponding backcan.
Description
Commercial Series affordable loudspeakers provide excellent performance for paging and background music applications including retail stores, restaurants, schools and other public facilities. High sensitivity ceiling speakers provides maximum sound level even at low tap settings, and wide dispersion ensures excellent coverage. Triple voltage transformers (100V, 70V and 25V) are compatible with any distributed speaker system, and the Commercial Series meets UL1480 and UL2043 requirements for use in plenum ceiling spaces. The drivers all feature a full 25 mm (1 in) diameter voice coil with a Kapton™ coil-former and high-temperature wire for superior power dissipation and long-term reliability. The driver, grille and transformer come pre-assembled for ease of installation. Accessories include matching Commercial Series pre-install back cans and tile rails. The surface-mount speaker is versatile, able to operate with 100V or 70V distributed speakers systems or in 8 ohm direct mode. It produces full-range sound quality for foreground or background music applications. Driver Size (dual-cone) : 200 mm (8 in) Driver Sensitivity (mid-range) (1W [2.83V], 1m, 2k - 6k Hz) : 97 dB Frequency Range (-10 dB) Driver/Grille Assembly : 50 Hz - 17 kHz Installed in CSS-BB backcan : 90 Hz - 17 kHz Coverage (2 kHz) : 110° Driver Continuous Power Handling : 20 Watts 100V Taps : 10W, 5W, 2.5W 70V Taps : 10W, 5W, 2.5W, 1.3W 25V Taps : 10W, 5W, 2.5W, 1.3W Transformer Insertion Loss : 1.5 dB Maximum Transformer Connection : Bare wire Motor Mass : 283 g (10 oz) Safety Agency : Suitable for use in air handling spaces per UL1480, UL2043, NFPA 90 & NFPA 70, when installed with corresponding UL Listed backcan, below. S7232/UL Listed, Signaling Speaker. Transformer UL registered per UL1876. In accordance with IEC60849/EN60849. Matching CSS Backcan : CSS-BB8 (0.15 cu ft) Other Compatible Backcans : MTC-81BB8 (0.26 cu ft) MTC-200BB6 (0.5 cu ft) MTC-300BB8 (1.0 cu ft) Bolt Mounting Circle to Backcan : 4 points on 286 mm (11.25 in) diameter Cutout Diameter Open-back : 216 mm (8.5 in) In CSS-BB backcan : 295 mm (11.7 in) Depth (behind grille) : 73 mm (2.9 in) Grille Diameter : 327 mm (12.9 in) Net Weight (ea) : 1.58 kg (3.5 lb) Shipping Weight (ea) : 2.25 kg (5.0 lb) Included Accessories : 4 pcs M4 x 40 mm sheet metal screws for attaching speaker/driver/trans former assembly to corresponding backcan.

Suppliers

Company
Product
Description
Supplier Links
200 mm (8 in) Commercial Series 20W Ceiling Speakers - 80243 - TMP Pro Distribution
Berlin, CT, USA
200 mm (8 in) Commercial Series 20W Ceiling Speakers
80243
200 mm (8 in) Commercial Series 20W Ceiling Speakers 80243
Commercial Series affordable loudspeakers provide excellent performance for paging and background music applications including retail stores, restaurants, schools and other public facilities. High sensitivity ceiling speakers provides maximum sound level even at low tap settings, and wide dispersion ensures excellent coverage. Triple voltage transformers (100V, 70V and 25V) are compatible with any distributed speaker system, and the Commercial Series meets UL1480 and UL2043 requirements for use in plenum ceiling spaces. The drivers all feature a full 25 mm (1 in) diameter voice coil with a Kapton™ coil-former and high-temperature wire for superior power dissipation and long-term reliability. The driver, grille and transformer come pre-assembled for ease of installation. Accessories include matching Commercial Series pre-install back cans and tile rails. The surface-mount speaker is versatile, able to operate with 100V or 70V distributed speakers systems or in 8 ohm direct mode. It produces full-range sound quality for foreground or background music applications. Driver Size (dual-cone) : 200 mm (8 in) Driver Sensitivity (mid-range) (1W [2.83V], 1m, 2k - 6k Hz) : 97 dB Frequency Range (-10 dB) Driver/Grille Assembly : 50 Hz - 17 kHz Installed in CSS-BB backcan : 90 Hz - 17 kHz Coverage (2 kHz) : 110° Driver Continuous Power Handling : 20 Watts 100V Taps : 10W, 5W, 2.5W 70V Taps : 10W, 5W, 2.5W, 1.3W 25V Taps : 10W, 5W, 2.5W, 1.3W Transformer Insertion Loss : 1.5 dB Maximum Transformer Connection : Bare wire Motor Mass : 283 g (10 oz) Safety Agency : Suitable for use in air handling spaces per UL1480, UL2043, NFPA 90 & NFPA 70, when installed with corresponding UL Listed backcan, below. S7232/UL Listed, Signaling Speaker. Transformer UL registered per UL1876. In accordance with IEC60849/EN60849. Matching CSS Backcan : CSS-BB8 (0.15 cu ft) Other Compatible Backcans : MTC-81BB8 (0.26 cu ft) MTC-200BB6 (0.5 cu ft) MTC-300BB8 (1.0 cu ft) Bolt Mounting Circle to Backcan : 4 points on 286 mm (11.25 in) diameter Cutout Diameter Open-back : 216 mm (8.5 in) In CSS-BB backcan : 295 mm (11.7 in) Depth (behind grille) : 73 mm (2.9 in) Grille Diameter : 327 mm (12.9 in) Net Weight (ea) : 1.58 kg (3.5 lb) Shipping Weight (ea) : 2.25 kg (5.0 lb) Included Accessories : 4 pcs M4 x 40 mm sheet metal screws for attaching speaker/driver/trans former assembly to corresponding backcan.

Commercial Series affordable loudspeakers provide excellent performance for paging and background music applications including retail stores, restaurants, schools and other public facilities.
High sensitivity ceiling speakers provides maximum sound level even at low tap settings, and wide dispersion ensures excellent coverage. Triple voltage transformers (100V, 70V and 25V) are compatible with any distributed speaker system, and the Commercial Series meets UL1480 and UL2043 requirements for use in plenum ceiling spaces. The drivers all feature a full 25 mm (1 in) diameter voice coil with a Kapton™ coil-former and high-temperature wire for superior power dissipation and long-term reliability. The driver, grille and transformer come pre-assembled for ease of installation. Accessories include matching Commercial Series pre-install back cans and tile rails.
The surface-mount speaker is versatile, able to operate with 100V or 70V distributed speakers systems or in 8 ohm direct mode. It produces full-range sound quality for foreground or background music applications.
Driver Size (dual-cone) : 200 mm (8 in)
Driver Sensitivity (mid-range)
(1W [2.83V], 1m, 2k - 6k Hz) : 97 dB
Frequency Range (-10 dB)
Driver/Grille Assembly : 50 Hz - 17 kHz
Installed in CSS-BB backcan : 90 Hz - 17 kHz
Coverage (2 kHz) : 110°
Driver Continuous Power Handling : 20 Watts
100V Taps : 10W, 5W, 2.5W
70V Taps : 10W, 5W, 2.5W, 1.3W
25V Taps : 10W, 5W, 2.5W, 1.3W
Transformer Insertion Loss : 1.5 dB Maximum
Transformer Connection : Bare wire
Motor Mass : 283 g (10 oz)
Safety Agency : Suitable for use in air handling spaces per UL1480, UL2043, NFPA 90 & NFPA 70, when installed with corresponding UL Listed backcan, below. S7232/UL Listed, Signaling Speaker. Transformer UL registered per UL1876. In accordance with IEC60849/EN60849.
Matching CSS Backcan : CSS-BB8 (0.15 cu ft)
Other Compatible Backcans : MTC-81BB8 (0.26 cu ft)
MTC-200BB6 (0.5 cu ft)
MTC-300BB8 (1.0 cu ft)
Bolt Mounting Circle to Backcan : 4 points on 286 mm (11.25 in) diameter
Cutout Diameter
Open-back : 216 mm (8.5 in)
In CSS-BB backcan : 295 mm (11.7 in)
Depth (behind grille) : 73 mm (2.9 in)
Grille Diameter : 327 mm (12.9 in)
Net Weight (ea) : 1.58 kg (3.5 lb)
Shipping Weight (ea) : 2.25 kg (5.0 lb)
Included Accessories : 4 pcs M4 x 40 mm sheet metal screws for attaching speaker/driver/transformer assembly to corresponding backcan.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80243
Product Name 200 mm (8 in) Commercial Series 20W Ceiling Speakers
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1812074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Speakers - 2603-CS18-01P95-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details