TMP Pro Distribution 4" 2-Way Speaker Low Profile System with Transformer (White) 38692

Description
With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited. For wall mount applications (tanning salons or surround sound) the short 4" depth will even work in most stud wall installations. A simplified input section features a 4-pole Phoenix style connector for easy daisy chaining between speakers. A simple cover including combination 1/2" (13mm) / 3/4" (19mm) knock-outs is provided for installation ease. The popular Atlas Sound "C-ring / V-Rail" mounting system is provided for quick installation into drop tile acoustic ceilings and existing construction drywall. For new construction drywall applications the optional FAP42-TR may be used. All other popular features of the FAP42T are included on the new FAP42TC including the front mounted tap selector switch (which included transformer bypasss for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage. Depth: 4 1/4" (10.7696 cm) Diameter: 10 1/2" (26.67 cm) Shipping Weight: 13.00 lbs (5.90 kgs) Frequency Response: 75Hz - 20kHz Power Taps: 1W, 2W, 4W, 8W, 16W & 8O Speaker Type: Coaxial Dispersion: 130° Sensitivity: 88dB Average UL Listed/Standard: 1480
Datasheet
Description
With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited. For wall mount applications (tanning salons or surround sound) the short 4" depth will even work in most stud wall installations. A simplified input section features a 4-pole Phoenix style connector for easy daisy chaining between speakers. A simple cover including combination 1/2" (13mm) / 3/4" (19mm) knock-outs is provided for installation ease. The popular Atlas Sound "C-ring / V-Rail" mounting system is provided for quick installation into drop tile acoustic ceilings and existing construction drywall. For new construction drywall applications the optional FAP42-TR may be used. All other popular features of the FAP42T are included on the new FAP42TC including the front mounted tap selector switch (which included transformer bypasss for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage. Depth: 4 1/4" (10.7696 cm) Diameter: 10 1/2" (26.67 cm) Shipping Weight: 13.00 lbs (5.90 kgs) Frequency Response: 75Hz - 20kHz Power Taps: 1W, 2W, 4W, 8W, 16W & 8O Speaker Type: Coaxial Dispersion: 130° Sensitivity: 88dB Average UL Listed/Standard: 1480
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" 2-Way Speaker Low Profile System with Transformer (White)
38692
4" 2-Way Speaker Low Profile System with Transformer (White) 38692
With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited. For wall mount applications (tanning salons or surround sound) the short 4" depth will even work in most stud wall installations. A simplified input section features a 4-pole Phoenix style connector for easy daisy chaining between speakers. A simple cover including combination 1/2" (13mm) / 3/4" (19mm) knock-outs is provided for installation ease. The popular Atlas Sound "C-ring / V-Rail" mounting system is provided for quick installation into drop tile acoustic ceilings and existing construction drywall. For new construction drywall applications the optional FAP42-TR may be used. All other popular features of the FAP42T are included on the new FAP42TC including the front mounted tap selector switch (which included transformer bypasss for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage. Depth: 4 1/4" (10.7696 cm) Diameter: 10 1/2" (26.67 cm) Shipping Weight: 13.00 lbs (5.90 kgs) Frequency Response: 75Hz - 20kHz Power Taps: 1W, 2W, 4W, 8W, 16W & 8O Speaker Type: Coaxial Dispersion: 130° Sensitivity: 88dB Average UL Listed/Standard: 1480

With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited. For wall mount applications (tanning salons or surround sound) the short 4" depth will even work in most stud wall installations. A simplified input section features a 4-pole Phoenix style connector for easy daisy chaining between speakers. A simple cover including combination 1/2" (13mm) / 3/4" (19mm) knock-outs is provided for installation ease. The popular Atlas Sound "C-ring / V-Rail" mounting system is provided for quick installation into drop tile acoustic ceilings and existing construction drywall. For new construction drywall applications the optional FAP42-TR may be used. All other popular features of the FAP42T are included on the new FAP42TC including the front mounted tap selector switch (which included transformer bypasss for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage.
Depth: 4 1/4" (10.7696 cm)
Diameter: 10 1/2" (26.67 cm)
Shipping Weight: 13.00 lbs (5.90 kgs)
Frequency Response: 75Hz - 20kHz
Power Taps: 1W, 2W, 4W, 8W, 16W & 8O
Speaker Type: Coaxial
Dispersion: 130°
Sensitivity: 88dB Average
UL Listed/Standard: 1480

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 38692
Product Name 4" 2-Way Speaker Low Profile System with Transformer (White)
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - PSR50F25SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 79 dB
Nominal Power 0.2000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details