Electro-voice Dual 15" Live X Two-Way Speaker EV ELX215

Description
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way Frequency Response (-3 dB): 62 - 18000 Hz Frequency Response (-10 dB) 55 - 20000 Hz Max. SPL/1m (calc): 137 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° System Power Handling: 600W Cont., 2400W Peak LF Transducer: (2) EVS-15K, 381mm (15") Woofers HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Nominal Impedance: 4 Connector Type: Parallel Neutrik® NL4 Weight Net: 52 kg (114.64 lbs)
Description
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way Frequency Response (-3 dB): 62 - 18000 Hz Frequency Response (-10 dB) 55 - 20000 Hz Max. SPL/1m (calc): 137 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° System Power Handling: 600W Cont., 2400W Peak LF Transducer: (2) EVS-15K, 381mm (15") Woofers HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Nominal Impedance: 4 Connector Type: Parallel Neutrik® NL4 Weight Net: 52 kg (114.64 lbs)

Suppliers

Company
Product
Description
Supplier Links
Dual 15
Berlin, CT, USA
Dual 15" Live X Two-Way Speaker
81700
Dual 15" Live X Two-Way Speaker 81700
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way Frequency Response (-3 dB): 62 - 18000 Hz Frequency Response (-10 dB) 55 - 20000 Hz Max. SPL/1m (calc): 137 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° System Power Handling: 600W Cont., 2400W Peak LF Transducer: (2) EVS-15K, 381mm (15") Woofers HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Nominal Impedance: 4 Connector Type: Parallel Neutrik® NL4 Weight Net: 52 kg (114.64 lbs)

Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound.
Speaker Type: Full-range, two-way
Frequency Response (-3 dB): 62 - 18000 Hz
Frequency Response (-10 dB) 55 - 20000 Hz
Max. SPL/1m (calc): 137 dB
Coverage (Nominal -6 dB) H: 90 °
Coverage (Nominal -6 dB) V: 50 °
System Power Handling: 600W Cont., 2400W Peak
LF Transducer: (2) EVS-15K, 381mm (15") Woofers
HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver
Nominal Impedance: 4
Connector Type: Parallel Neutrik® NL4
Weight Net: 52 kg (114.64 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 81700
Product Name Dual 15" Live X Two-Way Speaker
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Speakers - 2603-CS18-01S100-05-1TR-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details