TMP Pro Distribution Installation Series 12" Speaker (3" HF, Asymmetrical Horn) 57112

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112/AS 2-way system can be used as a floor monitor or main and features asymmetrical 60-100 x 60 degree coverage.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112/AS 2-way system can be used as a floor monitor or main and features asymmetrical 60-100 x 60 degree coverage.

Suppliers

Company
Product
Description
Supplier Links
Installation Series 12
Berlin, CT, USA
Installation Series 12" Speaker (3" HF, Asymmetrical Horn)
57112
Installation Series 12" Speaker (3" HF, Asymmetrical Horn) 57112
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112/AS 2-way system can be used as a floor monitor or main and features asymmetrical 60-100 x 60 degree coverage.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112/AS 2-way system can be used as a floor monitor or main and features asymmetrical 60-100 x 60 degree coverage.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57112
Product Name Installation Series 12" Speaker (3" HF, Asymmetrical Horn)
SPL 130 dB
Nominal Power 1200 watts
Sensitivity 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - PSR20N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details