TMP Pro Distribution Corner Wall Mount Speaker Bracket, Black 40982

Description
Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket is offered in two colors (SS7321B - black, SS7321W - ivory).
Datasheet
Description
Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket is offered in two colors (SS7321B - black, SS7321W - ivory).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corner Wall Mount Speaker Bracket, Black - 40982 - TMP Pro Distribution
Berlin, CT, USA
Corner Wall Mount Speaker Bracket, Black
40982
Corner Wall Mount Speaker Bracket, Black 40982
Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket is offered in two colors (SS7321B - black, SS7321W - ivory).

Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket is offered in two colors (SS7321B - black, SS7321W - ivory).

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 40982
Product Name Corner Wall Mount Speaker Bracket, Black
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3256 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details