Anchor Audio, Inc. Passive Companion Speaker for AN-1000X AN-1001X

Description
Connects to speaker output of AN-1000X powered speaker monitor for expanded output and coverage.
Description
Connects to speaker output of AN-1000X powered speaker monitor for expanded output and coverage.

Suppliers

Company
Product
Description
Supplier Links
Passive Companion Speaker for AN-1000X - 13912 - TMP Pro Distribution
Berlin, CT, USA
Passive Companion Speaker for AN-1000X
13912
Passive Companion Speaker for AN-1000X 13912
Connects to speaker output of AN-1000X powered speaker monitor for expanded output and coverage.

Connects to speaker output of AN-1000X powered speaker monitor for expanded output and coverage.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 13912
Product Name Passive Companion Speaker for AN-1000X
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details
WX 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details