Anchor Audio, Inc. Passive Companion Speaker for AN-1000X (with 70V Transformer) ANX-70

Description
The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Its wide range, enhanced mid range response and high efficiency ensure superb projection of clear intelligible speech. A 70 volt line transformer with three taps provides adjustable wattage setting. Rated Power Output: 30 watts Max SPL @ Rated Power: 108 dB continuous peak pink noise, 103 dB continuous average pink noise, 100 dB continuous average music or speech Frequency Response: 80 Hz - 20 kHz (-10 dB) Speaker Type: 4" (100 mm) woven carbon fber with treated cloth edge surround, 1" (25 mm) voice coil on aluminum former, magnetically shielded. High-Frequency: 5/8" (10 mm) dome of PEI Input Selection: 70 V-line transformer taps @ 5W, 10W, and 30W 1/4" (6.0 mm) 8 Weight: 6 lbs/ 2.7 Kg
Description
The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Its wide range, enhanced mid range response and high efficiency ensure superb projection of clear intelligible speech. A 70 volt line transformer with three taps provides adjustable wattage setting. Rated Power Output: 30 watts Max SPL @ Rated Power: 108 dB continuous peak pink noise, 103 dB continuous average pink noise, 100 dB continuous average music or speech Frequency Response: 80 Hz - 20 kHz (-10 dB) Speaker Type: 4" (100 mm) woven carbon fber with treated cloth edge surround, 1" (25 mm) voice coil on aluminum former, magnetically shielded. High-Frequency: 5/8" (10 mm) dome of PEI Input Selection: 70 V-line transformer taps @ 5W, 10W, and 30W 1/4" (6.0 mm) 8 Weight: 6 lbs/ 2.7 Kg

Suppliers

Company
Product
Description
Supplier Links
Passive Companion Speaker for AN-1000X (with 70V Transformer) - 70687 - TMP Pro Distribution
Berlin, CT, USA
Passive Companion Speaker for AN-1000X (with 70V Transformer)
70687
Passive Companion Speaker for AN-1000X (with 70V Transformer) 70687
The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Its wide range, enhanced mid range response and high efficiency ensure superb projection of clear intelligible speech. A 70 volt line transformer with three taps provides adjustable wattage setting. Rated Power Output: 30 watts Max SPL @ Rated Power: 108 dB continuous peak pink noise, 103 dB continuous average pink noise, 100 dB continuous average music or speech Frequency Response: 80 Hz - 20 kHz (-10 dB) Speaker Type: 4" (100 mm) woven carbon fber with treated cloth edge surround, 1" (25 mm) voice coil on aluminum former, magnetically shielded. High-Frequency: 5/8" (10 mm) dome of PEI Input Selection: 70 V-line transformer taps @ 5W, 10W, and 30W 1/4" (6.0 mm) 8 Weight: 6 lbs/ 2.7 Kg

The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Its wide range, enhanced mid range response and high efficiency ensure superb projection of clear intelligible speech. A 70 volt line transformer with three taps provides adjustable wattage setting.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 108 dB continuous peak pink noise, 103 dB continuous average pink noise, 100 dB continuous average music or speech
Frequency Response: 80 Hz - 20 kHz (-10 dB)
Speaker Type: 4" (100 mm) woven carbon fber with treated cloth edge surround, 1" (25 mm) voice coil on aluminum former, magnetically shielded. High-Frequency: 5/8" (10 mm) dome of PEI
Input Selection: 70 V-line transformer taps @ 5W, 10W, and 30W 1/4" (6.0 mm) 8
Weight: 6 lbs/ 2.7 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70687
Product Name Passive Companion Speaker for AN-1000X (with 70V Transformer)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
Speakers - 2603-CAC42-02W95-37-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details