Soundsphere 15" Omnidirectional Ceiling Speaker Q-15

Description
The Q-15 loudspeaker is designed to offer accurate, full-range voice announcements and high-fidelity music reproduction. It is suitable for applications requiring extended low-frequency response at high sound pressure levels. The Q-15 offers high power handling capability (350W RMS), high sensitivity (97dB 1W/1m) and high SPL capability (122.5dB 350W/1m). Both standard and custom colors are available. Sensitivity: 97dB; 1 Watt/1 meter Maximum SPL: 122.5dB; 350 Watts/1 meter Power Handling: 350 Watts RMS Frequency Response: 35Hz to 15kHz Coverage: 180° vertical, 360° horizontal Rated Impedance: 8 ohms Weight: 63 lbs. (28.6 kg) Height: 33" (840mm) Sphere Diameter: 27" (685mm) Reflector Diameter: 32" (815mm) Driver: 15" true coaxial (LF and HF share common magnetic circuit) Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware
Datasheet
Description
The Q-15 loudspeaker is designed to offer accurate, full-range voice announcements and high-fidelity music reproduction. It is suitable for applications requiring extended low-frequency response at high sound pressure levels. The Q-15 offers high power handling capability (350W RMS), high sensitivity (97dB 1W/1m) and high SPL capability (122.5dB 350W/1m). Both standard and custom colors are available. Sensitivity: 97dB; 1 Watt/1 meter Maximum SPL: 122.5dB; 350 Watts/1 meter Power Handling: 350 Watts RMS Frequency Response: 35Hz to 15kHz Coverage: 180° vertical, 360° horizontal Rated Impedance: 8 ohms Weight: 63 lbs. (28.6 kg) Height: 33" (840mm) Sphere Diameter: 27" (685mm) Reflector Diameter: 32" (815mm) Driver: 15" true coaxial (LF and HF share common magnetic circuit) Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" Omnidirectional Ceiling Speaker
39129
15" Omnidirectional Ceiling Speaker 39129
The Q-15 loudspeaker is designed to offer accurate, full-range voice announcements and high-fidelity music reproduction. It is suitable for applications requiring extended low-frequency response at high sound pressure levels. The Q-15 offers high power handling capability (350W RMS), high sensitivity (97dB 1W/1m) and high SPL capability (122.5dB 350W/1m). Both standard and custom colors are available. Sensitivity: 97dB; 1 Watt/1 meter Maximum SPL: 122.5dB; 350 Watts/1 meter Power Handling: 350 Watts RMS Frequency Response: 35Hz to 15kHz Coverage: 180° vertical, 360° horizontal Rated Impedance: 8 ohms Weight: 63 lbs. (28.6 kg) Height: 33" (840mm) Sphere Diameter: 27" (685mm) Reflector Diameter: 32" (815mm) Driver: 15" true coaxial (LF and HF share common magnetic circuit) Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware

The Q-15 loudspeaker is designed to offer accurate, full-range voice announcements and high-fidelity music reproduction. It is suitable for applications requiring extended low-frequency response at high sound pressure levels.
The Q-15 offers high power handling capability (350W RMS), high sensitivity (97dB 1W/1m) and high SPL capability (122.5dB 350W/1m). Both standard and custom colors are available.
Sensitivity: 97dB; 1 Watt/1 meter
Maximum SPL: 122.5dB; 350 Watts/1 meter
Power Handling: 350 Watts RMS
Frequency Response: 35Hz to 15kHz
Coverage: 180° vertical, 360° horizontal
Rated Impedance: 8 ohms
Weight: 63 lbs. (28.6 kg)
Height: 33" (840mm)
Sphere Diameter: 27" (685mm)
Reflector Diameter: 32" (815mm)
Driver: 15" true coaxial (LF and HF share common magnetic circuit)
Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 39129
Product Name 15" Omnidirectional Ceiling Speaker
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Speakers - GBS-115N25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 81 Hz
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 2 ohms
Size 13.50 inch (343 mm)
View Details