Anchor Audio, Inc. Lightweight 30W Speaker Monitor (Black) AN-135BK

Description
The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135 Class room or conference room, anywhere that requires sound coverage for groups up to 100 people. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer, 10 mm dome tweeter Weight: 4.5 lbs / 1.58 Kg
Description
The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135 Class room or conference room, anywhere that requires sound coverage for groups up to 100 people. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer, 10 mm dome tweeter Weight: 4.5 lbs / 1.58 Kg

Suppliers

Company
Product
Description
Supplier Links
Lightweight 30W Speaker Monitor (Black) - 70670 - TMP Pro Distribution
Berlin, CT, USA
Lightweight 30W Speaker Monitor (Black)
70670
Lightweight 30W Speaker Monitor (Black) 70670
The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135 Class room or conference room, anywhere that requires sound coverage for groups up to 100 people. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer, 10 mm dome tweeter Weight: 4.5 lbs / 1.58 Kg

The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135 Class room or conference room, anywhere that requires sound coverage for groups up to 100 people.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 109 dB @ 1 meter
Frequency Response: 65 Hz - 18 kHz ± 3 dB
Speaker Type: 4.5" neodymium woofer, 10 mm dome tweeter
Weight: 4.5 lbs / 1.58 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70670
Product Name Lightweight 30W Speaker Monitor (Black)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - RDC22F-8B - MISCO
Specs
Nominal Power 7 watts
Impedance 8 ohms
Sensitivity 81 dB
View Details