TMP Pro Distribution Omni-Purpose Loudspeaker 30W, 8 Ohms 50508

Description
The 8-ohm Model AP-30 is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30 Series operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Height: 11" (27.94 cm) Width: 10" (25.4 cm) Depth: 10 1/2" (26.67 cm) Shipping Weight: 6.00 lbs (2.72 kgs) Frequency Response: 300-12,000 Hz Impedance: 8 ohm Dispersion: 60° Power Rating: 30 Watts Sensitivity: 108dB Operating Range: -40 to 70C
Datasheet
Description
The 8-ohm Model AP-30 is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30 Series operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Height: 11" (27.94 cm) Width: 10" (25.4 cm) Depth: 10 1/2" (26.67 cm) Shipping Weight: 6.00 lbs (2.72 kgs) Frequency Response: 300-12,000 Hz Impedance: 8 ohm Dispersion: 60° Power Rating: 30 Watts Sensitivity: 108dB Operating Range: -40 to 70C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni-Purpose Loudspeaker 30W, 8 Ohms - 50508 - TMP Pro Distribution
Berlin, CT, USA
Omni-Purpose Loudspeaker 30W, 8 Ohms
50508
Omni-Purpose Loudspeaker 30W, 8 Ohms 50508
The 8-ohm Model AP-30 is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30 Series operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Height: 11" (27.94 cm) Width: 10" (25.4 cm) Depth: 10 1/2" (26.67 cm) Shipping Weight: 6.00 lbs (2.72 kgs) Frequency Response: 300-12,000 Hz Impedance: 8 ohm Dispersion: 60° Power Rating: 30 Watts Sensitivity: 108dB Operating Range: -40 to 70C

The 8-ohm Model AP-30 is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency.
The AP-30 Series operates within a nominal frequency response range of 300-12,000 Hz and offers a sensitivity of 121dB at rated power to provide clear voice and signal communication.
The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strap mounting on I-beams or pillars.
AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy.
Height: 11" (27.94 cm)
Width: 10" (25.4 cm)
Depth: 10 1/2" (26.67 cm)
Shipping Weight: 6.00 lbs (2.72 kgs)
Frequency Response: 300-12,000 Hz
Impedance: 8 ohm
Dispersion: 60°
Power Rating: 30 Watts
Sensitivity: 108dB
Operating Range: -40 to 70C

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50508
Product Name Omni-Purpose Loudspeaker 30W, 8 Ohms
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details