Electro-voice 8" Utility Ceiling Speaker, 8 Ohm 209-8A

Description
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8
Description
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Utility Ceiling Speaker, 8 Ohm
69127
8" Utility Ceiling Speaker, 8 Ohm 69127
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8

The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
Nominal Impedance (Passive): 8

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69127
Product Name 8" Utility Ceiling Speaker, 8 Ohm
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Square Speakers - 4060CESH - Challenge Electronics
Challenge Electronics
Specs
SPL 88 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details