JBL Professional Control CRV High Design Loudspeaker Control CRV

Description
The unique, contemporary curved design provides a stylish look with plenty of versatility. A 70V/100V transformer and outdoor capability make Control CRV ideal for a wide variety of commercial applications. The Control CRV offers numerous mounting options and a wide range of configurations, providing an endless variety of solutions in terms of coverage, appearance and mounting. Frequency Range : 80 Hz - 20 kHz Power Capacity : 75 W continuous pink noise (300 W peak) Transformer : Selectable 70V/100V or low impedance Usability : Indoor/outdoor capable Accesssories : Wall-mount bracket included (pole-mount bracket optional)
Datasheet
Description
The unique, contemporary curved design provides a stylish look with plenty of versatility. A 70V/100V transformer and outdoor capability make Control CRV ideal for a wide variety of commercial applications. The Control CRV offers numerous mounting options and a wide range of configurations, providing an endless variety of solutions in terms of coverage, appearance and mounting. Frequency Range : 80 Hz - 20 kHz Power Capacity : 75 W continuous pink noise (300 W peak) Transformer : Selectable 70V/100V or low impedance Usability : Indoor/outdoor capable Accesssories : Wall-mount bracket included (pole-mount bracket optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control CRV High Design Loudspeaker - 58230 - TMP Pro Distribution
Berlin, CT, USA
Control CRV High Design Loudspeaker
58230
Control CRV High Design Loudspeaker 58230
The unique, contemporary curved design provides a stylish look with plenty of versatility. A 70V/100V transformer and outdoor capability make Control CRV ideal for a wide variety of commercial applications. The Control CRV offers numerous mounting options and a wide range of configurations, providing an endless variety of solutions in terms of coverage, appearance and mounting. Frequency Range : 80 Hz - 20 kHz Power Capacity : 75 W continuous pink noise (300 W peak) Transformer : Selectable 70V/100V or low impedance Usability : Indoor/outdoor capable Accesssories : Wall-mount bracket included (pole-mount bracket optional)

The unique, contemporary curved design provides a stylish look with plenty of versatility. A 70V/100V transformer
and outdoor capability make Control CRV ideal for a wide variety of commercial applications. The Control CRV
offers numerous mounting options and a wide range of configurations, providing an endless variety of solutions
in terms of coverage, appearance and mounting.
Frequency Range : 80 Hz - 20 kHz
Power Capacity : 75 W continuous pink noise (300 W peak)
Transformer : Selectable 70V/100V or low impedance
Usability : Indoor/outdoor capable
Accesssories : Wall-mount bracket included (pole-mount bracket optional)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58230
Product Name Control CRV High Design Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details