Anchor Audio, Inc. Lightweight 30W Speaker Monitor (White) AN-135

Description
The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135 Class room or conference room, anywhere that requires sound coverage for groups up to 100 people. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer, 10 mm dome tweeter Weight: 4.5 lbs / 1.58 Kg
Description
The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135 Class room or conference room, anywhere that requires sound coverage for groups up to 100 people. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer, 10 mm dome tweeter Weight: 4.5 lbs / 1.58 Kg

Suppliers

Company
Product
Description
Supplier Links
Lightweight 30W Speaker Monitor (White) - 70671 - TMP Pro Distribution
Berlin, CT, USA
Lightweight 30W Speaker Monitor (White)
70671
Lightweight 30W Speaker Monitor (White) 70671
The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135 Class room or conference room, anywhere that requires sound coverage for groups up to 100 people. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer, 10 mm dome tweeter Weight: 4.5 lbs / 1.58 Kg

The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or CD/DVD player. Where do you use an AN-135 Class room or conference room, anywhere that requires sound coverage for groups up to 100 people.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 109 dB @ 1 meter
Frequency Response: 65 Hz - 18 kHz ± 3 dB
Speaker Type: 4.5" neodymium woofer, 10 mm dome tweeter
Weight: 4.5 lbs / 1.58 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70671
Product Name Lightweight 30W Speaker Monitor (White)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
Speaker - FBS78A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 87 dB
Nominal Power 10 watts
Maximum Power 15 watts
View Details