One Systems, Inc. 6" All-Weather Speaker System with Transformer (White) 106IM/70-W

Description
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.
Description
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.

Suppliers

Company
Product
Description
Supplier Links
6
Berlin, CT, USA
6" All-Weather Speaker System with Transformer (White)
57080
6" All-Weather Speaker System with Transformer (White) 57080
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.

High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57080
Product Name 6" All-Weather Speaker System with Transformer (White)
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CAC35-01W110-05-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
Weight 5.50 g (0.19 oz)
View Details