Tannoy 6.5" In-Wall Speaker System iw6 DS

Description
The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit, designed for installation into standard stud partition wall systems. It may also be used in cavity wall installations constructed with standard thickness drywall as well as a wide range of other wall construction types with a surface thickness of up to 25mm (1.00"). This high power handling, wide bandwidth unit is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability and intelligibility. The drivers and passive frequency dividing network are mounted in an injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The class leading performance is further enhanced by the inclusion of six self aligning, spring loaded clamps; allowing for quick install but also for simple removal or reorientation of the loudspeaker. The rigidity of the clamps and baffle combination crucially provides the acoustically optimum bond to the wall surface without risk of distortion to the baffle itself. Complementing any style of decor, the perforated metal grille and discreet moulded baffle can be painted to blend seamlessly with any environment. Frequency Response: (-3dB): 80Hz - 51kHz System Sensitivity (1W @1m): Half space: 92dB Nominal Coverage Angle: 90 degrees Rated Maximum SPL: Average 108dB, Peak 114 dB Power Handling: Average 75W, Programme 150W, Peak 300W Nominal Impedance: 8 Ohms Connectors: Gold plated connector spring terminals
Description
The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit, designed for installation into standard stud partition wall systems. It may also be used in cavity wall installations constructed with standard thickness drywall as well as a wide range of other wall construction types with a surface thickness of up to 25mm (1.00"). This high power handling, wide bandwidth unit is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability and intelligibility. The drivers and passive frequency dividing network are mounted in an injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The class leading performance is further enhanced by the inclusion of six self aligning, spring loaded clamps; allowing for quick install but also for simple removal or reorientation of the loudspeaker. The rigidity of the clamps and baffle combination crucially provides the acoustically optimum bond to the wall surface without risk of distortion to the baffle itself. Complementing any style of decor, the perforated metal grille and discreet moulded baffle can be painted to blend seamlessly with any environment. Frequency Response: (-3dB): 80Hz - 51kHz System Sensitivity (1W @1m): Half space: 92dB Nominal Coverage Angle: 90 degrees Rated Maximum SPL: Average 108dB, Peak 114 dB Power Handling: Average 75W, Programme 150W, Peak 300W Nominal Impedance: 8 Ohms Connectors: Gold plated connector spring terminals

Suppliers

Company
Product
Description
Supplier Links
6.5
Berlin, CT, USA
6.5" In-Wall Speaker System
79719
6.5" In-Wall Speaker System 79719
The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit, designed for installation into standard stud partition wall systems. It may also be used in cavity wall installations constructed with standard thickness drywall as well as a wide range of other wall construction types with a surface thickness of up to 25mm (1.00"). This high power handling, wide bandwidth unit is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability and intelligibility. The drivers and passive frequency dividing network are mounted in an injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. The class leading performance is further enhanced by the inclusion of six self aligning, spring loaded clamps; allowing for quick install but also for simple removal or reorientation of the loudspeaker. The rigidity of the clamps and baffle combination crucially provides the acoustically optimum bond to the wall surface without risk of distortion to the baffle itself. Complementing any style of decor, the perforated metal grille and discreet moulded baffle can be painted to blend seamlessly with any environment. Frequency Response: (-3dB): 80Hz - 51kHz System Sensitivity (1W @1m): Half space: 92dB Nominal Coverage Angle: 90 degrees Rated Maximum SPL: Average 108dB, Peak 114 dB Power Handling: Average 75W, Programme 150W, Peak 300W Nominal Impedance: 8 Ohms Connectors: Gold plated connector spring terminals

The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit, designed for installation into standard stud partition wall systems. It may also be used in cavity wall installations constructed with standard thickness drywall as well as a wide range of other wall construction types with a surface thickness of up to 25mm (1.00").
This high power handling, wide bandwidth unit is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability and intelligibility.
The drivers and passive frequency dividing network are mounted in an injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material.
The class leading performance is further enhanced by the inclusion of six self aligning, spring loaded clamps; allowing for quick install but also for simple removal or reorientation of the loudspeaker. The rigidity of the clamps and baffle combination crucially provides the acoustically optimum bond to the wall surface without risk of distortion to the baffle itself. Complementing any style of decor, the perforated metal grille and discreet moulded baffle can be painted to blend seamlessly with any environment.
Frequency Response: (-3dB): 80Hz - 51kHz
System Sensitivity (1W @1m): Half space: 92dB
Nominal Coverage Angle: 90 degrees
Rated Maximum SPL: Average 108dB, Peak 114 dB
Power Handling: Average 75W, Programme 150W, Peak 300W
Nominal Impedance: 8 Ohms
Connectors: Gold plated connector spring terminals

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79719
Product Name 6.5" In-Wall Speaker System
Size 6.50 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
VERIS 3-Way 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details
Speakers - TC8FD05-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 147 Hz
View Details