TMP Pro Distribution 4" 2-way Pendent Mount Speaker 70088

Description
Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. Height: 13 7/8" (35.2298 cm) Diameter: 9 1/4" (23.495 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Power Taps: 1, 2, 4, 8, 16 and 8 ohms Speaker Type: Coaxial Dispersion: 130° Power Rating: 25 Watts Sensitivity: 88dB Average
Description
Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. Height: 13 7/8" (35.2298 cm) Diameter: 9 1/4" (23.495 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Power Taps: 1, 2, 4, 8, 16 and 8 ohms Speaker Type: Coaxial Dispersion: 130° Power Rating: 25 Watts Sensitivity: 88dB Average

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" 2-way Pendent Mount Speaker
70088
4" 2-way Pendent Mount Speaker 70088
Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. Height: 13 7/8" (35.2298 cm) Diameter: 9 1/4" (23.495 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Power Taps: 1, 2, 4, 8, 16 and 8 ohms Speaker Type: Coaxial Dispersion: 130° Power Rating: 25 Watts Sensitivity: 88dB Average

Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications.
Height: 13 7/8" (35.2298 cm)
Diameter: 9 1/4" (23.495 cm)
Shipping Weight: 10.00 lbs (4.54 kgs)
Power Taps: 1, 2, 4, 8, 16 and 8 ohms
Speaker Type: Coaxial
Dispersion: 130°
Power Rating: 25 Watts
Sensitivity: 88dB Average

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70088
Product Name 4" 2-way Pendent Mount Speaker
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
Speaker - FBS66B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details